C0402C330J5GACT详情
KEMET C0402C330J5GACT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-10 - 50
Nominal voltage
110 - 230
Connection 2
Cold device plug straight, female
Colour outer sheath
Black
With cord switch
无
Spiralized cable
无
Connection 1
Cold device plug (IEC 60320)
长度
3
0个相似型号
C0402C330J5GACT拓展信息








哦! 它是空的。