KEMET C052G151J2G5CP
- 收藏
- 对比
C052G151J2G5CP
1352-C052G151J2G5CP
陶瓷电容器
--
大陆
立即发货

Capacitor Ceramic 150Pf 200V, C0G, 5%, Rad; Capacitance:150Pf; Voltage(Dc):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:Pc Pin; Dielectric Characteristic:C0G/Np0; Lead Spacing:5.08Mm; Capacitor Case/Package:Radial Leadedrohs Compliant: No /Kemet C052G151J2G5CP
1最小包装量--
C052G151J2G5CP详情
KEMET C052G151J2G5CP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
材料
PVC
Operating Temperature (Min)
-30 °C
Operating Temperature (Max)
60 °C
RoHS
Compliant
颜色
Black
C052G151J2G5CP拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。