C0603C110F1GACTU详情
KEMET C0603C110F1GACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
98 - 98
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C0603C110F1GACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。