C0603C132GAGAL7411详情
KEMET C0603C132GAGAL7411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
4 mm safety plug
Crocodile clip
无
Measuring cable
有
Material insulating material
Polyvinyl chloride (PVC)
Set version
无
Measuring circuit category
第三类
Test prod
有
Type of accessory/spare part
测量电缆
Measuring conductor connection
无
Current carrying capacity
0.5
C0603C132GAGAL7411拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。