C0603C152F2GALTU详情
KEMET C0603C152F2GALTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Pre-stamping
无
Degree of protection (IP)
IP40
Type of fastening
Bottom perforation
Material quality
Polyvinyl chloride (PVC)
Transparent
无
宽度
52
高度
20
长度
2000
C0603C152F2GALTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。