C0603C680J3RACAUTO详情
KEMET C0603C680J3RACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer
Dynapar
Shaft Type
Hollow
Mounting Styles
Hollowshaft
Approvals
CE
Manufacturer Part Number
HS35R0600J172
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
操作温度
-40 to 85 Degrees C
系列
*
终端
10 Pin Connector
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
C0603C680J3RACAUTO拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。