C0603C759B1GACTU详情
KEMET C0603C759B1GACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
4
Built-in depth
44
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
C0603C759B1GACTU拓展信息








哦! 它是空的。