C0603T222J2GACTU详情
KEMET C0603T222J2GACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.25
Operating Temp Range
-40C to 105C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.2
Inside Diameter Before Shrinking
3
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
包装
Spool
系列
*
类型
TUBING
颜色
Clear
收缩率
2.5:1
C0603T222J2GACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。