C0603X103M9RAL7210详情
KEMET C0603X103M9RAL7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Anodised
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Aluminium
Transparent
无
深度
9.5
宽度
294.1
高度
90.7
0个相似型号
C0603X103M9RAL7210拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。