C0603X184M4RAL7210详情
KEMET C0603X184M4RAL7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature measurement
无
Multiple display
无
Measured value memory
无
Max. voltage measuring circuit category
600
Degree of protection (IP)
IP65
Capacitance measurement
无
Frequency measurement
无
Measuring circuit category
CAT IV
界面
无
C0603X184M4RAL7210拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。