C0805A200K2GAC详情
KEMET C0805A200K2GAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
8.99 mm
Angle
Straight
Approvals
UL
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip
Package
Tray
厂商
KEMET
Product Status
活跃
系列
*
组成
Non-Metallic
知识产权评级
IP68
C0805A200K2GAC拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。