C0805C200MDRACTU详情
KEMET C0805C200MDRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
有
Type of electric connection
Screw-/spring clamp connection
Degree of protection (IP)
IP20
Rail mounting possible
有
Voltage type of supply voltage
AC
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
深度
66
宽度
89
高度
95
C0805C200MDRACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。