C0805C221K5GAC7025详情
KEMET C0805C221K5GAC7025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Adjustable roller lever
Explosion safety category for dust
None
C0805C221K5GAC7025拓展信息








哦! 它是空的。