注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.517689
10
¥1.431779
100
¥1.350734
500
¥1.274283
1000
¥1.202151
C0805C222JBGACAUTO详情
KEMET C0805C222JBGACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
150 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C0805C222JBGACAUTO拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。