C0805C564J3RACAUTO详情
KEMET C0805C564J3RACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
20
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
41 - 54
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
63
Wrench width
68
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C0805C564J3RACAUTO拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。