C0805C681MDRACTU详情
KEMET C0805C681MDRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 4
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.25 - 4
深度
73.5
宽度
8
高度
62
长度
73.5
C0805C681MDRACTU拓展信息








哦! 它是空的。