C0805C829CCGACTU详情
KEMET C0805C829CCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C0805C829CCGACTU拓展信息








哦! 它是空的。