注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.688949
10
¥1.593351
100
¥1.50316
500
¥1.418077
1000
¥1.337806
C0805X472KARACTU详情
KEMET C0805X472KARACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
深度
61.8
宽度
3.5
高度
69.7
长度
70
C0805X472KARACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。