C114G511F5G5CS72007594详情
KEMET C114G511F5G5CS72007594重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
16
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
21
Wrench width
34
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
C114G511F5G5CS72007594拓展信息








哦! 它是空的。