C1206C102JAGACTU详情
KEMET C1206C102JAGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
0
Built-in depth
44
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
4
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C1206C102JAGACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。