C1206C103GBGACTU详情
KEMET C1206C103GBGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
4000 - 50000
Overload release current setting
800 - 2000
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
C1206C103GBGACTU拓展信息








哦! 它是空的。