C1206C131JDGACTU详情
KEMET C1206C131JDGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Zinc
Number of Cable Entries
1 Entry
Shell Sizes
3 (B)
Cable Entry Angle
Straight
Unit Weight
3.040051 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
包装
Bulk
类型
EMI/RFI Shielded Backshell
定位的数量
25 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Nickel over Copper
产品类别
D-Sub Backshells
知识产权评级
-
C1206C131JDGACTU拓展信息








哦! 它是空的。