C1206C222KCRAC7210详情
KEMET C1206C222KCRAC7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MP1-60W01
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NC
知识产权评级
IP66
C1206C222KCRAC7210拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。