C1206X152M8RALTU详情
KEMET C1206X152M8RALTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Pre-stamping
无
Degree of protection (IP)
IP30
Type of fastening
Bottom perforation
Material quality
Other
Transparent
无
宽度
19
高度
18
长度
2000
C1206X152M8RALTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。