C1206X221KGRACAUTO详情
KEMET C1206X221KGRACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Acrylonitrile Butadiene Styrene (ABS)
Number of Cable Entries
1 Entry
Shell Sizes
1 (E)
Cable Entry Angle
Straight
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Kobiconn
Brand
Kobiconn
RoHS
Details
Filtered
-
包装
Bulk
类型
EMI/RFI Backshell
定位的数量
9 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
知识产权评级
-
C1206X221KGRACAUTO拓展信息








哦! 它是空的。