C1206X512M2GACTU详情
KEMET C1206X512M2GACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Glass
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Other
Transparent
无
深度
9.6
宽度
161
高度
95
0个相似型号
C1206X512M2GACTU拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。