C1210C150JCGACTU详情
KEMET C1210C150JCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 6
Connectable conductor cross section multi-wired
0.25 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.25 - 6
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
深度
52.5
宽度
6
高度
46.5
长度
52.5
C1210C150JCGACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。