C1210C393KDRACTU详情
KEMET C1210C393KDRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
材料
Steel
Unit Weight
0.003139 oz
Factory Pack QuantityFactory Pack Quantity
33000
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Steel
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Open Barrel
性别
Female
子类别
Terminals
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
产品
Splices
安装角
Straight
产品类别
Terminals
长度
0.15 in
C1210C393KDRACTU拓展信息








哦! 它是空的。