C1210C682JDGACTU详情
KEMET C1210C682JDGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Moulded hood
Material quality
Other
Type of fastening
Snap on
Angle
85 - 95
Surface protection
Untreated
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
高度
20
宽度
60
C1210C682JDGACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。