C1210X240FCGACTU详情
KEMET C1210X240FCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
64 - 80
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
640 - 960
Type of electrical connection of main circuit
Screw connection
C1210X240FCGACTU拓展信息








哦! 它是空的。