C1210Y332K2RACTU详情
KEMET C1210Y332K2RACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
质量
0.173
Surface protection
Galvanized
Bending strength
Flexible
Bending radius, static
50
Flame accelerating
无
Degree of protection (IP)
IP40
Approved according to CSA
无
Compressive strength
750
Nominal diameter
21
Approved according to DIN EN 61386-23
有
密封
No sealing
C1210Y332K2RACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。