C1808C101JGRACTU详情
KEMET C1808C101JGRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
有
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
1250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Number of auxiliary contacts as normally open contact
0
0个相似型号
C1808C101JGRACTU拓展信息








哦! 它是空的。