注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.626515
10
¥6.251429
100
¥5.897576
500
¥5.563751
1000
¥5.248823
C1808C153JCRACTU详情
KEMET C1808C153JCRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C1808C153JCRACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET







哦! 它是空的。