C1808C221MGRACTU详情
KEMET C1808C221MGRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
15
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 2.5
深度
80
宽度
6
高度
46.5
长度
80
C1808C221MGRACTU拓展信息








哦! 它是空的。