C1808V473MDRACTU详情
KEMET C1808V473MDRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
16 - 70
Rated current In
192
Connectable conductor cross section fine-strand without cable end sleeve
16 - 95
Connectable conductor cross section multi-wired
16 - 70
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
25 - 95
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
深度
65
宽度
22
高度
63
长度
65
C1808V473MDRACTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。