C1812C101GCGACTU详情
KEMET C1812C101GCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
50
Device construction
Complete device in housing
Degree of protection (IP)
IP30
Overload release current setting
40 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
630 - 630
Type of electrical connection of main circuit
Bolt connection
C1812C101GCGACTU拓展信息








哦! 它是空的。