C1812C121JCGACTU详情
KEMET C1812C121JCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
32
Voltage type
AC
Degree of protection (IP)
IP40
Model
Analogue
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
宽度
48
高度
48
0个相似型号
C1812C121JCGACTU拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。