C1812C151KDGACTU详情
KEMET C1812C151KDGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 10
Rated current In
57
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 16
Connectable conductor cross section multi-wired
2.5 - 10
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
1.5 - 16
深度
52.5
宽度
10
高度
46.5
长度
52.5
C1812C151KDGACTU拓展信息








哦! 它是空的。