C1812C152JGRACTU详情
KEMET C1812C152JGRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
4 - 16
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 25
Connectable conductor cross section multi-wired
4 - 16
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
1.5 - 25
深度
57
宽度
12
高度
63
长度
57
C1812C152JGRACTU拓展信息








哦! 它是空的。