注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10.919412
10
¥10.301335
100
¥9.718237
500
¥9.168151
1000
¥8.649194
C1812C153KCGAC详情
KEMET C1812C153KCGAC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
0个相似型号
C1812C153KCGAC拓展信息







哦! 它是空的。