C1812C242JCGACTU详情
KEMET C1812C242JCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 6
深度
85
宽度
5
高度
42
长度
85
C1812C242JCGACTU拓展信息








哦! 它是空的。