C1812C301JHGAL7210详情
KEMET C1812C301JHGAL7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
质量
0.119
Surface protection
Untreated
Bending strength
Flexible
Bending radius, static
25
Flame accelerating
无
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal diameter
14
Approved according to DIN EN 61386-23
无
密封
No sealing
C1812C301JHGAL7210拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。