C1812C331JCRACTU详情
KEMET C1812C331JCRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
C1812C331JCRACTU拓展信息








哦! 它是空的。