C1812C361KHGALTU详情
KEMET C1812C361KHGALTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Angle
90 - 90
Degree of protection (IP)
IP20
Type of fastening
Bottom perforation
Material quality
Polyvinyl chloride (PVC)
Model
Base unit and cover
宽度
130
高度
82
0个相似型号
C1812C361KHGALTU拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。