C1825C100JCGACTU详情
KEMET C1825C100JCGACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1600 - 65000
Overload release current setting
320 - 800
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
C1825C100JCGACTU拓展信息








哦! 它是空的。