C1825C683KDRACTU详情
KEMET C1825C683KDRACTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
24 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
C1825C683KDRACTU拓展信息








哦! 它是空的。