C1825X104J1RALTU详情
KEMET C1825X104J1RALTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
无
深度
9
宽度
59.5
高度
59.5
0个相似型号
C1825X104J1RALTU拓展信息
C0805C105K4RACTU
KEMET
C1206C105K3RACTU
KEMET
C0603C102K5RACTU
KEMET
C0402C104K4RACTU
KEMET
C0805C223K5RACTU
KEMET
C0402C103K4RACTU
KEMET
C0805C103K1RACTU
KEMET
C0603C104K5RACAUTO
KEMET
C0603C103J5RACTU
KEMET
C0402C103K5RACTU
KEMET








哦! 它是空的。