C2220C105MARACAUTO详情
KEMET C2220C105MARACAUTO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
0 - 400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
14 - 16
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C2220C105MARACAUTO拓展信息








哦! 它是空的。