C2220C152GZGALTU详情
KEMET C2220C152GZGALTU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Plain interior
有
Bending radius, static
250
Material filament
无线圈
Degree of protection (IP)
IP68
Approved according to CSA
有
Nominal diameter
56
Approved according to UR
有
Approved according to DIN EN 61386-23
无
Plain exterior
有
防紫外线
无
灵活性
Flexible
C2220C152GZGALTU拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。