C2220C333KDGACAUTO7210详情
KEMET C2220C333KDGACAUTO7210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
40
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
10 - 40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
60 - 400
Type of electrical connection of main circuit
Bolt connection
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
系列
*
C2220C333KDGACAUTO7210拓展信息
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET
KEMET








哦! 它是空的。